Win Source Part Number: 1242323-SMS1105OC
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 606nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1275-1,492-1275-
Base Product Number: SMS1105
Orange 606nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Orange 606nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Orange 606nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
LED, ORANGE, 600MCD, 612NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:612nm; Luminous Intensity:600mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes
Standard LEDs - SMD Orange 600mcd Water Clear
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242323-SMS1105OC | 492-1275-6-ND | 73R3982 | SMS1105OC |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Led, Orange, 600Mcd, 612Nm; Led Color Bivar | Standard LEDs - SMD |
| LED Type | Orange; Orange | Orange | Orange; Orange | |
| Peak Wavelength | 606 nm (6060 Å) | 606 nm (6060 Å) | 612 nm (6120 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Forward Voltage | 2.2 volts | 2.2 volts | 2.2 volts | |
| Lens Type | Flat Lens | Flat Lens |