Win Source Part Number: 1153665-SMS1105BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 20mA
Wavelength - Dominant: 471nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1272-1,492-1272-
Base Product Number: SMS1105
Blue 471nm LED Indication - Discrete 3.4V 2-SMD, J-Lead
Blue 471nm LED Indication - Discrete 3.4V 2-SMD, J-Lead
Blue 471nm LED Indication - Discrete 3.4V 2-SMD, J-Lead
LED, SMD, PLCC2- Side View, Blue, 450mcd TYP, 120 View Angle
LED, BLUE, 450MCD, 477NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:477nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:-; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Standard LEDs - SMD Blue 450mcd Water Clear
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1153665-SMS1105BWC | 492-1272-6-ND | 100-SMS1105BWC | 73R3980 | SMS1105BWC |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LED, SMD, PLCC2- Side View, Blue, 450mcd TYP, 120 View Angle | Led, Blue, 450Mcd, 477Nm; Led Color Bivar | Standard LEDs - SMD |
| LED Type | Blue; Blue | Blue | Blue; Blue | Blue; Blue | |
| Peak Wavelength | 471 nm (4710 Å) | 471 nm (4710 Å) | 471 nm (4710 Å) | 477 nm (4770 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | |
| Forward Voltage | 3.4 volts | 3.1 volts | 3.4 volts | 3.4 volts | |
| Lens Type | Flat Lens | Flat Lens | Flat Lens |