Bivar, Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SMPT-UGC

Description
Win Source Part Number: 1238274-SMPT-UGC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tape & Reel Voltage Rating: 3.2V Standard Package: 700 Mounting: SMD (SMT) Configuration: Single Millicandela Rating: 640mcd Wavelength - Peak: 525nm Current: 30mA Lens Type: Clear ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: Vendor Undefined HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1694-6,Q4597448B ,492-1694-2,SMPT-UGC ,492-1694-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238274-SMPT-UGC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tape & Reel Voltage Rating: 3.2V Standard Package: 700 Mounting: SMD (SMT) Configuration: Single Millicandela Rating: 640mcd Wavelength - Peak: 525nm Current: 30mA Lens Type: Clear ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: Vendor Undefined HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1694-6,Q4597448B ,492-1694-2,SMPT-UGC ,492-1694-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238274-SMPT-UGC
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238274-SMPT-UGC
Win Source Part Number: 1238274-SMPT-UGC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Tape & Reel Voltage Rating: 3.2V Standard Package: 700 Mounting: SMD (SMT) Configuration: Single Millicandela Rating: 640mcd Wavelength - Peak: 525nm Current: 30mA Lens Type: Clear ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: Vendor Undefined HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1694-6,Q4597448B ,492-1694-2,SMPT-UGC ,492-1694-1 Product Status: Obsolete

Win Source Part Number: 1238274-SMPT-UGC
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Tape & Reel
Voltage Rating: 3.2V
Standard Package: 700
Mounting: SMD (SMT)
Configuration: Single
Millicandela Rating: 640mcd
Wavelength - Peak: 525nm
Current: 30mA
Lens Type: Clear
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1694-6,Q4597448B,492-1694-2,SMPT-UGC,492-1694-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238274-SMPT-UGC
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZCMEDGCBD56WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details