Bivar, Inc. LED Indication - Discrete SMP6-UWDC

Description
White, Cool 8000K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Request a Quote Datasheet
Description
White, Cool 8000K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1269-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1269-2-ND
LED Indication - Discrete 492-1269-2-ND
White, Cool 8000K LED Indication - Discrete 3.3V 6-SMD, J-Lead

White, Cool 8000K LED Indication - Discrete 3.3V 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242275-SMP6-UWDC
Optoelectronics - LED Indication - Discrete 1242275-SMP6-UWDC
Win Source Part Number: 1242275-SMP6-UWDC Category: Optoelectronics>LED Indication - Discrete Color: White, Cool Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 4000mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 60mA Wavelength - Dominant: 8000K Height (Max): 1.50mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP6UWDC,492-1269-1, 492-1269-2,492-1269- 6 Product Status: Obsolete

Win Source Part Number: 1242275-SMP6-UWDC
Category: Optoelectronics>LED Indication - Discrete
Color: White, Cool
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 4000mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 60mA
Wavelength - Dominant: 8000K
Height (Max): 1.50mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SMP6UWDC,492-1269-1,492-1269-2,492-1269-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1269-2-ND 1242275-SMP6-UWDC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type White White; Multi-Colored; White, Cool
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 4000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers