Bivar, Inc. LED Indication - Discrete SMP6-RGB

Description
Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1268-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1268-2-ND
LED Indication - Discrete 492-1268-2-ND
Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242279-SMP6-RGB
Optoelectronics - LED Indication - Discrete 1242279-SMP6-RGB
Win Source Part Number: 1242279-SMP6-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Red, 800mcd Green, 350mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3.3V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 626nm Red, 526nm Green, 471nm Blue Height (Max): 1.50mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1268-1,SMP6RGB,4 92-1268-2,492-1268-6 Product Status: Obsolete

Win Source Part Number: 1242279-SMP6-RGB
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd Red, 800mcd Green, 350mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 526nm Green, 471nm Blue
Height (Max): 1.50mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1268-1,SMP6RGB,492-1268-2,492-1268-6
Product Status: Obsolete

Buy Now Datasheet
Smd Led, Plcc, Red/green/blue; Led Color Bivar - 73R3976 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, Plcc, Red/green/blue; Led Color Bivar
73R3976
Smd Led, Plcc, Red/green/blue; Led Color Bivar 73R3976
SMD LED, PLCC, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 600mcd, G 800mcd, B 350mcd; Product Range:- RoHS Compliant: Yes

SMD LED, PLCC, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 600mcd, G 800mcd, B 350mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1268-2-ND 1242279-SMP6-RGB 73R3976
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Smd Led, Plcc, Red/green/blue; Led Color Bivar
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 471 to 626 nm (4710 to 6260 Å) 626 nm (6260 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 1497-1118-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details