Bivar, Inc. LED Indication - Discrete SMP6-RC

Description
Red 626nm LED Indication - Discrete 2.2V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.2V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1267-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1267-2-ND
LED Indication - Discrete 492-1267-2-ND
Red 626nm LED Indication - Discrete 2.2V 6-SMD, J-Lead

Red 626nm LED Indication - Discrete 2.2V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-1267-2-ND
Product Name LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details