Green 526nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Manufacturer: Bivar Inc.
Win Source Part Number: 896282-SMP6-GC
Features: Green 526nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Package: Reel - TR
Package: 6-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 6-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: 492-1266-2, 492-1266-1, SMP6GC, 492-1266-6
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1266-2-ND | 896282-SMP6-GC |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SMP6-GC |
| LED Package: | 6-SMD, J-Lead | |
| LED Type | Green | |
| Peak Wavelength | 526 nm (5260 Å) | |
| Viewing Angle | 140 degrees |