Bivar, Inc. LED Indication - Discrete SMP6-BWC

Description
Blue 471nm LED Indication - Discrete 3.4V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 471nm LED Indication - Discrete 3.4V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1265-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1265-2-ND
LED Indication - Discrete 492-1265-2-ND
Blue 471nm LED Indication - Discrete 3.4V 6-SMD, J-Lead

Blue 471nm LED Indication - Discrete 3.4V 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242292-SMP6-BWC
Optoelectronics - LED Indication - Discrete 1242292-SMP6-BWC
Win Source Part Number: 1242292-SMP6-BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 60mA Wavelength - Dominant: 471nm Height (Max): 1.50mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP6BWC,492-1265-1,4 92-1265-2,492-1265-6 Product Status: Obsolete

Win Source Part Number: 1242292-SMP6-BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1500mcd
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 60mA
Wavelength - Dominant: 471nm
Height (Max): 1.50mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SMP6BWC,492-1265-1,492-1265-2,492-1265-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1265-2-ND 1242292-SMP6-BWC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Blue Blue; Blue
Peak Wavelength 471 nm (4710 Å) 471 nm (4710 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1360-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details