Bivar, Inc. LED Indication - Discrete SMP4-SRYB

Description
Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet
Description
Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1225-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1225-2-ND
LED Indication - Discrete 492-1225-2-ND
Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242295-SMP4-SRYB
Optoelectronics - LED Indication - Discrete 1242295-SMP4-SRYB
Win Source Part Number: 1242295-SMP4-SRYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Blue, 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 470nm Blue, 631nm Red, 591nm Yellow Height (Max): 1.85mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1225-1,492-1225- 2,492-1225-6,SMP4SRY B Product Status: Obsolete

Win Source Part Number: 1242295-SMP4-SRYB
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd Blue, 180mcd Red, 180mcd Yellow
Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red, 1.9V Yellow
Current - Test: 20mA Blue, 20mA Red, 20mA Yellow
Wavelength - Dominant: 470nm Blue, 631nm Red, 591nm Yellow
Height (Max): 1.85mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1225-1,492-1225-2,492-1225-6,SMP4SRYB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1225-2-ND 1242295-SMP4-SRYB
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Yellow; Blue; Multi-Colored Red; Yellow; Blue; Multi-Colored; Blue, Red, Yellow
Peak Wavelength 470 to 631 nm (4700 to 6310 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Infrared Light Emitting LED Surface mount With Lens - SCM-013RT - ROHM Semiconductor GmbH
Specs
LED Package: 3x1.5 (t=0.9)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers