Bivar, Inc. LED Indication - Discrete SMP4-SBC

Description
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1283-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1283-2-ND
LED Indication - Discrete 492-1283-2-ND
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMP4-SBC
896280-SMP4-SBC
LED Indication - Discrete - SMP4-SBC 896280-SMP4-SBC
Manufacturer: Bivar Inc. Win Source Part Number: 896280-SMP4-SBC Features: Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: 492-1283-2, 492-1283-1, 492-1283-6, Q6729126, SMP4SBC

Manufacturer: Bivar Inc.
Win Source Part Number: 896280-SMP4-SBC
Features: Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: 492-1283-2, 492-1283-1, 492-1283-6, Q6729126, SMP4SBC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1283-2-ND 896280-SMP4-SBC
Product Name LED Indication - Discrete LED Indication - Discrete - SMP4-SBC
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 631 nm (5740 to 6310 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTACT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details