Bivar, Inc. Optoelectronics - LED Indication - Discrete SMP4-SBC-RY

Description
Win Source Part Number: 1242278-SMP4-SBC-RY Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 631nm Red, 591nm Yellow Height (Max): 1.95mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1219-6,SMP4SBCRY ,492-1219-1,492-1219 -2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242278-SMP4-SBC-RY Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 631nm Red, 591nm Yellow Height (Max): 1.95mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1219-6,SMP4SBCRY ,492-1219-1,492-1219 -2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242278-SMP4-SBC-RY
Optoelectronics - LED Indication - Discrete 1242278-SMP4-SBC-RY
Win Source Part Number: 1242278-SMP4-SBC-RY Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 631nm Red, 591nm Yellow Height (Max): 1.95mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1219-6,SMP4SBCRY ,492-1219-1,492-1219 -2 Product Status: Obsolete

Win Source Part Number: 1242278-SMP4-SBC-RY
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd Red, 180mcd Yellow
Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow
Current - Test: 20mA Red, 20mA Yellow
Wavelength - Dominant: 631nm Red, 591nm Yellow
Height (Max): 1.95mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1219-6,SMP4SBCRY,492-1219-1,492-1219-2
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 492-1219-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1219-2-ND
LED Indication - Discrete 492-1219-2-ND
Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242278-SMP4-SBC-RY 492-1219-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Yellow; Multi-Colored; Red, Yellow Red; Yellow; Multi-Colored
Peak Wavelength 631 nm (6310 Å) 591 to 631 nm (5910 to 6310 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details