Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.2V Blue, 1.9V Red 4-PLCC
Win Source Part Number: 1242294-SMP4-SBC-RB
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd Blue, 180mcd Red
Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red
Current - Test: 20mA Blue, 20mA Red
Wavelength - Dominant: 470nm Blue, 631nm Red
Height (Max): 1.95mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1285-2,492-1285-
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1285-2-ND | 1242294-SMP4-SBC-RB |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 4-PLCC | |
| LED Type | Red; Blue; Multi-Colored | Red; Blue; Multi-Colored; Blue, Red |
| Peak Wavelength | 470 to 631 nm (4700 to 6310 Å) | 470 nm (4700 Å) |
| Viewing Angle | 120 degrees | 120 degrees |