Bivar, Inc. LED Indication - Discrete SMP4-RYB

Description
Blue, Red, Yellow 466nm Blue, 640nm Red, 585nm Yellow LED Indication - Discrete 3.3V Blue, 1.85V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet
Description
Blue, Red, Yellow 466nm Blue, 640nm Red, 585nm Yellow LED Indication - Discrete 3.3V Blue, 1.85V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1224-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1224-2-ND
LED Indication - Discrete 492-1224-2-ND
Blue, Red, Yellow 466nm Blue, 640nm Red, 585nm Yellow LED Indication - Discrete 3.3V Blue, 1.85V Red, 1.9V Yellow 4-PLCC

Blue, Red, Yellow 466nm Blue, 640nm Red, 585nm Yellow LED Indication - Discrete 3.3V Blue, 1.85V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
Smd Led, Plcc, Red/yellow/blue, Full Reel; Led Color Bivar - 73R3965 - Newark, An Avnet Company
Chicago, IL, United States
Smd Led, Plcc, Red/yellow/blue, Full Reel; Led Color Bivar
73R3965
Smd Led, Plcc, Red/yellow/blue, Full Reel; Led Color Bivar 73R3965
SMD LED, PLCC, RED/YELLOW/BLUE, FULL REEL; LED Color:Blue, Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 36mcd, Y 16mcd, B 50mcd RoHS Compliant: Yes

SMD LED, PLCC, RED/YELLOW/BLUE, FULL REEL; LED Color:Blue, Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 36mcd, Y 16mcd, B 50mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1224-2-ND 73R3965
Product Name LED Indication - Discrete Smd Led, Plcc, Red/yellow/blue, Full Reel; Led Color Bivar
LED Package: 4-PLCC
LED Type Red; Yellow; Blue; Multi-Colored Red; Yellow; Blue; Blue, Red, Yellow
Peak Wavelength 466 to 640 nm (4660 to 6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 60 degrees
View Details