Bivar, Inc. LED Indication - Discrete SMP4-RGB

Description
Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1222-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1222-2-ND
LED Indication - Discrete 492-1222-2-ND
Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMP4-RGB
896279-SMP4-RGB
LED Indication - Discrete - SMP4-RGB 896279-SMP4-RGB
Manufacturer: Bivar Inc. Win Source Part Number: 896279-SMP4-RGB Features: Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: SMP4RGB, 492-1222-1, 492-1222-2, 492-1222-6

Manufacturer: Bivar Inc.
Win Source Part Number: 896279-SMP4-RGB
Features: Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: SMP4RGB, 492-1222-1, 492-1222-2, 492-1222-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1222-2-ND 896279-SMP4-RGB
Product Name LED Indication - Discrete LED Indication - Discrete - SMP4-RGB
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 640 nm (4660 to 6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED 7-SEG .56 RA 2-DGT RED CA - 454-LDD-M514RI-RA - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red
View Details