Bivar, Inc. LED Indication - Discrete SMP4-BC

Description
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1282-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1282-2-ND
LED Indication - Discrete 492-1282-2-ND
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242288-SMP4-BC
Optoelectronics - LED Indication - Discrete 1242288-SMP4-BC
Win Source Part Number: 1242288-SMP4-BC Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Green, 36mcd Red Voltage - Forward (Vf) (Typ): 1.9V Green, 1.85V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 640nm Red Height (Max): 1.85mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1282-2,492-1282- 6,SMP4BC,492-1282-1 Product Status: Obsolete

Win Source Part Number: 1242288-SMP4-BC
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd Green, 36mcd Red
Voltage - Forward (Vf) (Typ): 1.9V Green, 1.85V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 640nm Red
Height (Max): 1.85mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1282-2,492-1282-6,SMP4BC,492-1282-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1282-2-ND 1242288-SMP4-BC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 570 to 640 nm (5700 to 6400 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-325DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers