Bivar, Inc. LED Indication - Discrete SMP4-BC-RY

Description
Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet
Description
Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1218-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1218-2-ND
LED Indication - Discrete 492-1218-2-ND
Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC

Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242277-SMP4-BC-RY
Optoelectronics - LED Indication - Discrete 1242277-SMP4-BC-RY
Win Source Part Number: 1242277-SMP4-BC-RY Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 36mcd Red, 16mcd Yellow Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 640nm Red, 585nm Yellow Height (Max): 1.85mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1218-6,SMP4BCRY, 492-1218-1,492-1218- 2 Product Status: Obsolete

Win Source Part Number: 1242277-SMP4-BC-RY
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 36mcd Red, 16mcd Yellow
Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Yellow
Current - Test: 20mA Red, 20mA Yellow
Wavelength - Dominant: 640nm Red, 585nm Yellow
Height (Max): 1.85mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1218-6,SMP4BCRY,492-1218-1,492-1218-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1218-2-ND 1242277-SMP4-BC-RY
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 585 to 640 nm (5850 to 6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details