Bivar, Inc. LED Indication - Discrete SMP2-UWD

Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1262-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1262-2-ND
LED Indication - Discrete 492-1262-2-ND
White LED Indication - Discrete 3.2V 2-PLCC

White LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242273-SMP2-UWD
Optoelectronics - LED Indication - Discrete 1242273-SMP2-UWD
Win Source Part Number: 1242273-SMP2-UWD Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 1050mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1262-2,492-1262- 1,492-1262-6,SMP2UWD Product Status: Obsolete

Win Source Part Number: 1242273-SMP2-UWD
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 1050mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1262-2,492-1262-1,492-1262-6,SMP2UWD
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1262-2-ND 1242273-SMP2-UWD
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type White White; White
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details