Bivar, Inc. LED Indication - Discrete SMP2-URC

Description
Red 625nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1261-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1261-2-ND
LED Indication - Discrete 492-1261-2-ND
Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242276-SMP2-URC
Optoelectronics - LED Indication - Discrete 1242276-SMP2-URC
Win Source Part Number: 1242276-SMP2-URC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 700mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 625nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1261-1,492-1261- 2,SMP2URC,492-1261-6 Product Status: Obsolete

Win Source Part Number: 1242276-SMP2-URC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 700mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1261-1,492-1261-2,SMP2URC,492-1261-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1261-2-ND 1242276-SMP2-URC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Orange
Peak Wavelength 635 nm (6350 Å)
Optical Power Output 70 milliwatts
View Details
3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3021VWD1S - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 125 degrees
View Details