Bivar, Inc. LED Indication - Discrete SMP2-SYC

Description
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1259-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1259-2-ND
LED Indication - Discrete 492-1259-2-ND
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-1259-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optics - LEDs - Light Pipes - AP2012PBC - 986008-AP2012PBC - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details