Bivar, Inc. Optoelectronics - LED Indication - Discrete SMP2-SUWD

Description
Win Source Part Number: 1242272-SMP2-SUWD Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2650mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP2SUWD,492-1258-2, 492-1258-1,492-1258- 6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242272-SMP2-SUWD Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2650mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP2SUWD,492-1258-2, 492-1258-1,492-1258- 6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242272-SMP2-SUWD
Optoelectronics - LED Indication - Discrete 1242272-SMP2-SUWD
Win Source Part Number: 1242272-SMP2-SUWD Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2650mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SMP2SUWD,492-1258-2, 492-1258-1,492-1258- 6 Product Status: Obsolete

Win Source Part Number: 1242272-SMP2-SUWD
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2650mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SMP2SUWD,492-1258-2,492-1258-1,492-1258-6
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 492-1258-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1258-2-ND
LED Indication - Discrete 492-1258-2-ND
White LED Indication - Discrete 3.2V 2-PLCC

White LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242272-SMP2-SUWD 492-1258-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type White; White White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details