Bivar, Inc. LED Indication - Discrete SMP2-SRC

Description
Red 631nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1257-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1257-2-ND
LED Indication - Discrete 492-1257-2-ND
Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Red 631nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-1257-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1477-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details