Green 574nm LED Indication - Discrete 1.9V 2-PLCC
Win Source Part Number: 1242285-SMP2-SGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 115mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 574nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1254-2,492-1254-
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1254-2-ND | 1242285-SMP2-SGC |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 2-PLCC | |
| LED Type | Green | Green; Green |
| Peak Wavelength | 574 nm (5740 Å) | 574 nm (5740 Å) |
| Viewing Angle | 120 degrees | 120 degrees |