Bivar, Inc. LED Indication - Discrete SMP2-RC

Description
Red 640nm LED Indication - Discrete 1.85V 2-PLCC
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1252-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1252-2-ND
LED Indication - Discrete 492-1252-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-PLCC

Red 640nm LED Indication - Discrete 1.85V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-1252-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1134-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details