Bivar, Inc. LED Indication - Discrete SMP2-GC

Description
Green 570nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1248-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1248-2-ND
LED Indication - Discrete 492-1248-2-ND
Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242239-SMP2-GC
Optoelectronics - LED Indication - Discrete 1242239-SMP2-GC
Win Source Part Number: 1242239-SMP2-GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 570nm Height (Max): 2.00mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1248-1,492-1248- 2,SMP2GC,492-1248-6 Product Status: Obsolete

Win Source Part Number: 1242239-SMP2-GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Height (Max): 2.00mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1248-1,492-1248-2,SMP2GC,492-1248-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1248-2-ND 1242239-SMP2-GC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1461-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details