Bivar, Inc. Light Pipe SMFLPR1-2.5

Description
LIGHT PIPE FLEXIBLE CLEAR Product overview: SMFLPR1-2.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPR1-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIGHT PIPE FLEXIBLE CLEAR Product overview: SMFLPR1-2.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPR1-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe - 102-SMFLPR1-2.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LIGHT PIPE FLEXIBLE CLEAR Product overview: SMFLPR1-2.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPR1-2.5 can be used for catalog matching and distributor lookup.

LIGHT PIPE FLEXIBLE CLEAR Product overview: SMFLPR1-2.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPR1-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SMFLPR1-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLPR1-2.5
Optoelectronics - Optics - Light Pipes SMFLPR1-2.5
Win Source Part Number: 1237935-SMFLPR1-2.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 2.5" (63.5mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Rectangle with Flat Top Lens Size: 6.7mm x 4.2mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLPR1

Win Source Part Number: 1237935-SMFLPR1-2.5
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 2.5" (63.5mm)
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Rectangle with Flat Top
Lens Size: 6.7mm x 4.2mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLPR1

Buy Now Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLPR1-2.5
Flexible Light Pipe Assembly, Vertical S SMFLPR1-2.5
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 6.7 X 4.2Mm. Rectangular Lens Cap, 2.5In. Length / Bag Bivar - 33R6728 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 6.7 X 4.2Mm. Rectangular Lens Cap, 2.5In. Length / Bag Bivar
33R6728
Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 6.7 X 4.2Mm. Rectangular Lens Cap, 2.5In. Length / Bag Bivar 33R6728
Flexible Light Pipe Assembly, Vertical SMD Adapter, 1mm. Fiber Optic Core, 6.7 x 4.2mm. Rectangular Lens Cap, 2.5in. Length / Bag

Flexible Light Pipe Assembly, Vertical SMD Adapter, 1mm. Fiber Optic Core, 6.7 x 4.2mm. Rectangular Lens Cap, 2.5in. Length / Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 102-SMFLPR1-2.5 SMFLPR1-2.5 SMFLPR1-2.5 33R6728
Product Name Light Pipe Optoelectronics - Optics - Light Pipes Flexible Light Pipe Assembly, Vertical S Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 6.7 X 4.2Mm. Rectangular Lens Cap, 2.5In. Length / Bag Bivar
Light Guide Type Fiber Optic LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2173482-3 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details