Flexible Light Pipe Assembly, Vertical S
LIGHT PIPE FLEX ADAPT SMD 8.5" Product overview: SMFLP8.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP8.5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1237906-SMFLP8.5
Category: Optoelectronics>Opti
Series: SMFLP
Type: Flexible 8.5" (215.9mm)
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board/Panel Mount, Press Fit
Lens Style: Round with Flat Top
Lens Size: 4.20mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP8.5
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | SMFLP8.5 | 102-SMFLP8.5 | SMFLP8.5 |
| Product Name | Flexible Light Pipe Assembly, Vertical S | SMD Light Pipe | Optoelectronics - Optics - Light Pipes |
| Light Guide Type | Fiber Optic | Fiber Optic | LED |