Bivar, Inc. Optoelectronics - Optics - Light Pipes SMFLP7.75

Description
Win Source Part Number: 1237908-SMFLP7.75 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 7.75" (196.9mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP7.75
Request a Quote Datasheet
Description
Win Source Part Number: 1237908-SMFLP7.75 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 7.75" (196.9mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP7.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - SMFLP7.75 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP7.75
Optoelectronics - Optics - Light Pipes SMFLP7.75
Win Source Part Number: 1237908-SMFLP7.75 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 7.75" (196.9mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP7.75

Win Source Part Number: 1237908-SMFLP7.75
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 7.75" (196.9mm)
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 4mm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP7.75

Buy Now Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP7.75
Flexible Light Pipe Assembly, Vertical S SMFLP7.75
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Light Pipe - 102-SMFLP7.75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMFLP7.75
Light Pipe 102-SMFLP7.75
LIGHT PIPE FLEXIBLE CLEAR 4MM Product overview: SMFLP7.75 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP7.75 can be used for catalog matching and distributor lookup.

LIGHT PIPE FLEXIBLE CLEAR 4MM Product overview: SMFLP7.75 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP7.75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Light Guides Light Guides Light Guides
Product Number SMFLP7.75 SMFLP7.75 102-SMFLP7.75
Product Name Optoelectronics - Optics - Light Pipes Flexible Light Pipe Assembly, Vertical S Light Pipe
Light Guide Type LED Fiber Optic Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details