Bivar, Inc. Optoelectronics - Optics - Light Pipes SMFLP6.0

Description
Manufacturer: Bivar Inc. Win Source Part Number: 1331881-SMFLP6.0 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bag Type: Flexible 6" (152.4mm) Color: Clear Standard Package: 100 Mounting: Board/Panel Mount, Press Fit Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: SMFLP60,492-1293 Base Product Number: SMFLP6.0 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 1331881-SMFLP6.0 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bag Type: Flexible 6" (152.4mm) Color: Clear Standard Package: 100 Mounting: Board/Panel Mount, Press Fit Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: SMFLP60,492-1293 Base Product Number: SMFLP6.0 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - SMFLP6.0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP6.0
Optoelectronics - Optics - Light Pipes SMFLP6.0
Manufacturer: Bivar Inc. Win Source Part Number: 1331881-SMFLP6.0 Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bag Type: Flexible 6" (152.4mm) Color: Clear Standard Package: 100 Mounting: Board/Panel Mount, Press Fit Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: SMFLP60,492-1293 Base Product Number: SMFLP6.0 RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331881-SMFLP6.0
Category: Optoelectronics>Optics - Light Pipes
Packaging: Bag
Type: Flexible 6" (152.4mm)
Color: Clear
Standard Package: 100
Mounting: Board/Panel Mount, Press Fit
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 4mm
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: SMFLP60,492-1293
Base Product Number: SMFLP6.0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Light Pipes - 492-1293-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1293-ND
Light Pipes 492-1293-ND
"Light Pipe Single Clear Flexible 6"" (152.4mm) Board/Panel Mount, Press Fit"

"Light Pipe Single Clear Flexible 6"" (152.4mm) Board/Panel Mount, Press Fit"

Buy Now Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP6.0
Flexible Light Pipe Assembly, Vertical S SMFLP6.0
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Light Pipe - 102-SMFLP6.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMFLP6.0
Light Pipe 102-SMFLP6.0
LIGHT PIPE CLEAR FLEXIBLE 6" Product overview: SMFLP6.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP6.0 can be used for catalog matching and distributor lookup.

LIGHT PIPE CLEAR FLEXIBLE 6" Product overview: SMFLP6.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP6.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Pcb; Length Bivar - 34R5384 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
34R5384
Light Pipe, Single, Round, Pcb; Length Bivar 34R5384
LIGHT PIPE, SINGLE, ROUND, PCB; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:152.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number SMFLP6.0 492-1293-ND SMFLP6.0 102-SMFLP6.0 34R5384
Product Name Optoelectronics - Optics - Light Pipes Light Pipes Flexible Light Pipe Assembly, Vertical S Light Pipe Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type LED LED Fiber Optic Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details