Bivar, Inc. Optoelectronics - Optics - Light Pipes SMFLP11.5

Description
Win Source Part Number: 1237903-SMFLP11.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 11.5" (293mm) Color: Clear Package: Bulk Standard Package: 100 Configuration: Single Mounting Type: Board/Panel Mount, Press Fit Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: Q4403821 Base Product Number: SMFLP
Request a Quote Datasheet
Description
Win Source Part Number: 1237903-SMFLP11.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 11.5" (293mm) Color: Clear Package: Bulk Standard Package: 100 Configuration: Single Mounting Type: Board/Panel Mount, Press Fit Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: Q4403821 Base Product Number: SMFLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - SMFLP11.5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP11.5
Optoelectronics - Optics - Light Pipes SMFLP11.5
Win Source Part Number: 1237903-SMFLP11.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 11.5" (293mm) Color: Clear Package: Bulk Standard Package: 100 Configuration: Single Mounting Type: Board/Panel Mount, Press Fit Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: Q4403821 Base Product Number: SMFLP

Win Source Part Number: 1237903-SMFLP11.5
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 11.5" (293mm)
Color: Clear
Package: Bulk
Standard Package: 100
Configuration: Single
Mounting Type: Board/Panel Mount, Press Fit
Lens Style: Round with Flat Top
Lens Size: 4mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: Q4403821
Base Product Number: SMFLP

Buy Now Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP11.5
Flexible Light Pipe Assembly, Vertical S SMFLP11.5
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Light Pipe - 102-SMFLP11.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMFLP11.5
Light Pipe 102-SMFLP11.5
FLEXIBLE LIGHT PIPE ADAPTER Product overview: SMFLP11.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP11.5 can be used for catalog matching and distributor lookup.

FLEXIBLE LIGHT PIPE ADAPTER Product overview: SMFLP11.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Light Guides Light Guides Light Guides
Product Number SMFLP11.5 SMFLP11.5 102-SMFLP11.5
Product Name Optoelectronics - Optics - Light Pipes Flexible Light Pipe Assembly, Vertical S Light Pipe
Light Guide Type LED Fiber Optic Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76842 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details