Bivar, Inc. Adapter, Smd Flexible Light Pipe; Led Color Bivar SMFLP

Description
ADAPTER, SMD FLEXIBLE LIGHT PIPE; LED Color:Transparent; LED Mounting:SMD; Forward Current If:-; Length:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, SMD FLEXIBLE LIGHT PIPE; LED Color:Transparent; LED Mounting:SMD; Forward Current If:-; Length:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Smd Flexible Light Pipe; Led Color Bivar - 71P8473 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Smd Flexible Light Pipe; Led Color Bivar
71P8473
Adapter, Smd Flexible Light Pipe; Led Color Bivar 71P8473
ADAPTER, SMD FLEXIBLE LIGHT PIPE; LED Color:Transparent; LED Mounting:SMD; Forward Current If:-; Length:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top; Product Range:- RoHS Compliant: Yes

ADAPTER, SMD FLEXIBLE LIGHT PIPE; LED Color:Transparent; LED Mounting:SMD; Forward Current If:-; Length:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Light Pipe Design:Circular with Flat Top; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 71P8473
Product Name Adapter, Smd Flexible Light Pipe; Led Color Bivar
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details