Bivar, Inc. LED White Lighting SM4014UWDN02

Description
LED Lighting SM4014 White, Neutral 4000K 3.2V 60mA 120° 1606 (4014 Metric)
Request a Quote Datasheet
Description
LED Lighting SM4014 White, Neutral 4000K 3.2V 60mA 120° 1606 (4014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 492-2168-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
492-2168-2-ND
LED White Lighting 492-2168-2-ND
LED Lighting SM4014 White, Neutral 4000K 3.2V 60mA 120° 1606 (4014 Metric)

LED Lighting SM4014 White, Neutral 4000K 3.2V 60mA 120° 1606 (4014 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240275-SM4014UWDN02
Optoelectronics - LED Lighting - White 1240275-SM4014UWDN02
Win Source Part Number: 1240275-SM4014UWDN02 Category: Optoelectronics>LED Lighting - White Series: SM4014 Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Mounting: SMD (SMT) Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 4000K Flux @ 25°C, Current - Test: 22lm (Typ) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Package / Case: 1606 (4014 Metric) Supplier Device Package: 4014 Dimension: 0.157" L x 0.057" W (4.00mm x 1.45mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2168-6,492-2168- 1,492-2168-2 Product Status: Obsolete

Win Source Part Number: 1240275-SM4014UWDN02
Category: Optoelectronics>LED Lighting - White
Series: SM4014
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 22lm (Typ)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 80
Package / Case: 1606 (4014 Metric)
Supplier Device Package: 4014
Dimension: 0.157" L x 0.057" W (4.00mm x 1.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2168-6,492-2168-1,492-2168-2
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM4014UWDN02
Standard LEDs - SMD SM4014UWDN02
Standard LEDs - SMD 4014 SMD LED-N White 4000K 22 lm

Standard LEDs - SMD 4014 SMD LED-N White 4000K 22 lm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2168-2-ND 1240275-SM4014UWDN02 SM4014UWDN02
Product Name LED White Lighting Optoelectronics - LED Lighting - White Standard LEDs - SMD
LED Package: 1606 (4014 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details