Bivar, Inc. LED White Lighting SM2835UWDW02

Description
LED Lighting SM2835 White, Warm 3000K 3.2V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting SM2835 White, Warm 3000K 3.2V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 492-2166-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
492-2166-2-ND
LED White Lighting 492-2166-2-ND
LED Lighting SM2835 White, Warm 3000K 3.2V 60mA 120° 1411 (3528 Metric)

LED Lighting SM2835 White, Warm 3000K 3.2V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240280-SM2835UWDW02
Optoelectronics - LED Lighting - White 1240280-SM2835UWDW02
Win Source Part Number: 1240280-SM2835UWDW02 Category: Optoelectronics>LED Lighting - White Series: SM2835 Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 60mA CCT (K): 3000K Flux @ 25°C, Current - Test: 22lm (Typ) Lumens/Watt @ Current - Test: 115 lm/W CRI (Color Rendering Index): 80 Package / Case: 1411 (3528 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2166-6,492-2166- 1,492-2166-2 Product Status: Obsolete

Win Source Part Number: 1240280-SM2835UWDW02
Category: Optoelectronics>LED Lighting - White
Series: SM2835
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 60mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 22lm (Typ)
Lumens/Watt @ Current - Test: 115 lm/W
CRI (Color Rendering Index): 80
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2166-6,492-2166-1,492-2166-2
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM2835UWDW02
Standard LEDs - SMD SM2835UWDW02
Standard LEDs - SMD 2835 SMD LED-W White 3000K 22 lm

Standard LEDs - SMD 2835 SMD LED-W White 3000K 22 lm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2166-2-ND 1240280-SM2835UWDW02 SM2835UWDW02
Product Name LED White Lighting Optoelectronics - LED Lighting - White Standard LEDs - SMD
LED Package: 1411 (3528 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 68 degrees
View Details