Bivar, Inc. Standard LEDs - SMD SM2-UAC-20

Description
Standard LEDs - SMD Amber 605nm 600mcd
Datasheet
Description
Standard LEDs - SMD Amber 605nm 600mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM2-UAC-20
Standard LEDs - SMD SM2-UAC-20
Standard LEDs - SMD Amber 605nm 600mcd

Standard LEDs - SMD Amber 605nm 600mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SM2-UAC-20
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details