Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1210RGY

Description
Win Source Part Number: 1242339-SM1210RGY Category: Optoelectronics>LED Indication - Discrete Color: Green, Red, Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Green, 16mcd Red, 10mcd Yellow Voltage - Forward (Vf) (Typ): 2.1V Green, 1.9V Red, 2.1V Yellow Current - Test: 20mA Green, 20mA Red, 20mA Yellow Wavelength - Peak: 568nm Green, 635nm Red, 585nm Yellow Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1933-6,492-1156- 2,SM1210RGY,492-1156 -2,492-1933-2,492-19 33-1 Base Product Number: SM1210
Request a Quote Datasheet
Description
Win Source Part Number: 1242339-SM1210RGY Category: Optoelectronics>LED Indication - Discrete Color: Green, Red, Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Green, 16mcd Red, 10mcd Yellow Voltage - Forward (Vf) (Typ): 2.1V Green, 1.9V Red, 2.1V Yellow Current - Test: 20mA Green, 20mA Red, 20mA Yellow Wavelength - Peak: 568nm Green, 635nm Red, 585nm Yellow Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1933-6,492-1156- 2,SM1210RGY,492-1156 -2,492-1933-2,492-19 33-1 Base Product Number: SM1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242339-SM1210RGY
Optoelectronics - LED Indication - Discrete 1242339-SM1210RGY
Win Source Part Number: 1242339-SM1210RGY Category: Optoelectronics>LED Indication - Discrete Color: Green, Red, Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Green, 16mcd Red, 10mcd Yellow Voltage - Forward (Vf) (Typ): 2.1V Green, 1.9V Red, 2.1V Yellow Current - Test: 20mA Green, 20mA Red, 20mA Yellow Wavelength - Peak: 568nm Green, 635nm Red, 585nm Yellow Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Affected HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1933-6,492-1156- 2,SM1210RGY,492-1156 -2,492-1933-2,492-19 33-1 Base Product Number: SM1210

Win Source Part Number: 1242339-SM1210RGY
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red, Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd Green, 16mcd Red, 10mcd Yellow
Voltage - Forward (Vf) (Typ): 2.1V Green, 1.9V Red, 2.1V Yellow
Current - Test: 20mA Green, 20mA Red, 20mA Yellow
Wavelength - Peak: 568nm Green, 635nm Red, 585nm Yellow
Height (Max): 1.10mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.70mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Affected
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1933-6,492-1156-2,SM1210RGY,492-1156-2,492-1933-2,492-1933-1
Base Product Number: SM1210

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242339-SM1210RGY
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details