Bivar, Inc. LED Indication - Discrete SM1210BC

Description
LED GREEN/RED CLEAR 1210 SMD
Request a Quote Datasheet
Description
LED GREEN/RED CLEAR 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-SM1210BCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1210BCDKR-ND
LED Indication - Discrete 492-SM1210BCDKR-ND
LED GREEN/RED CLEAR 1210 SMD

LED GREEN/RED CLEAR 1210 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM1210BCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1210BCCT-ND
LED Indication - Discrete 492-SM1210BCCT-ND
LED GREEN/RED CLEAR 1210 SMD

LED GREEN/RED CLEAR 1210 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM1210BCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1210BCTR-ND
LED Indication - Discrete 492-SM1210BCTR-ND
Green, Red 570nm Green, 643nm Red LED Indication - Discrete 2.3V Green, 1.85V Red 1210 (3225 Metric)

Green, Red 570nm Green, 643nm Red LED Indication - Discrete 2.3V Green, 1.85V Red 1210 (3225 Metric)

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, 1210, Bi-Color, HE Red / Green

LED, SMD, 1210, Bi-Color, HE Red / Green

Buy Now
Laguna Hills, CA, United States
LED Indication - Discrete - SM1210BC
803871-SM1210BC
LED Indication - Discrete - SM1210BC 803871-SM1210BC
Manufacturer: Bivar Inc. Win Source Part Number: 803871-SM1210BC Packaging: Reel Mounting Style: SMD Color: Green, Red Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Green, 15mcd Red Voltage - Forward (Vf) (Typ): 2.3V Green, 1.85V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 643nm Red Wavelength - Peak: 568nm Green, 660nm Red Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm Manufacturer Package: 1210 (3225 Metric) Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 4 (72 Hours)

Manufacturer: Bivar Inc.
Win Source Part Number: 803871-SM1210BC
Packaging: Reel
Mounting Style: SMD
Color: Green, Red
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd Green, 15mcd Red
Voltage - Forward (Vf) (Typ): 2.3V Green, 1.85V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 643nm Red
Wavelength - Peak: 568nm Green, 660nm Red
Supplier Device Package: 1210
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.70mm x 2.00mm
Manufacturer Package: 1210 (3225 Metric)
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 4 (72 Hours)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1210BC
Standard LEDs - SMD SM1210BC
Standard LEDs - SMD Bi-Color HE Red/Grn Water Clear

Standard LEDs - SMD Bi-Color HE Red/Grn Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-SM1210BCDKR-ND SM1210BC 803871-SM1210BC SM1210BC
Product Name LED Indication - Discrete LED Indication - Discrete - SM1210BC Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Green Red; Green; Multi-Colored; Green, Red
Peak Wavelength 568 to 655 nm (5680 to 6550 Å) 570 nm (5700 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details