Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1210BC-UR/UG

Description
Win Source Part Number: 1242241-SM1210BC-UR/ UG Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 68mcd Green, 108mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 574nm Green, 631nm Red Wavelength - Peak: 575nm Green, 645nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242241-SM1210BC-UR/ UG Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 68mcd Green, 108mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 574nm Green, 631nm Red Wavelength - Peak: 575nm Green, 645nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242241-SM1210BC-UR/UG
Optoelectronics - LED Indication - Discrete 1242241-SM1210BC-UR/UG
Win Source Part Number: 1242241-SM1210BC-UR/ UG Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 68mcd Green, 108mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 574nm Green, 631nm Red Wavelength - Peak: 575nm Green, 645nm Red Height (Max): 1.10mm Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Dimension: 3.20mm L x 2.70mm W Lens Style: Rectangle with Flat Top Lens Size: 2.70mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1242241-SM1210BC-UR/UG
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 68mcd Green, 108mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 574nm Green, 631nm Red
Wavelength - Peak: 575nm Green, 645nm Red
Height (Max): 1.10mm
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Dimension: 3.20mm L x 2.70mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.70mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1210BC-UR/UG
Standard LEDs - SMD SM1210BC-UR/UG
Standard LEDs - SMD LED, SMD, 1210, Bi-Color, Ultra Red / Ultra Green, (645nm / 575nm), (108mcd / 68mcd), Water Clear Lens, 130 Deg Viewing Angle.

Standard LEDs - SMD LED, SMD, 1210, Bi-Color, Ultra Red / Ultra Green, (645nm / 575nm), (108mcd / 68mcd), Water Clear Lens, 130 Deg Viewing Angle.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242241-SM1210BC-UR/UG SM1210BC-UR/UG
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details