Bivar, Inc. LED Indication - Discrete SM1206YC-IL

Description
Yellow 585nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206YC-IL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206YC-IL-ND
LED Indication - Discrete SM1206YC-IL-ND
Yellow 585nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 585nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242244-SM1206YC-IL
Optoelectronics - LED Indication - Discrete 1242244-SM1206YC-IL
Win Source Part Number: 1242244-SM1206YC-IL Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242244-SM1206YC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206YC-IL
Standard LEDs - SMD SM1206YC-IL
Standard LEDs - SMD Yellow 585 nm Water Clear

Standard LEDs - SMD Yellow 585 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206YC-IL-ND 1242244-SM1206YC-IL SM1206YC-IL
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details