Bivar, Inc. LED Indication - Discrete SM1206UYC

Description
Yellow 592nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206UYC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206UYC-ND
LED Indication - Discrete SM1206UYC-ND
Yellow 592nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206UYC
Standard LEDs - SMD SM1206UYC
Standard LEDs - SMD Ultra Yellow 588 nm Water Clear

Standard LEDs - SMD Ultra Yellow 588 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206UYC-ND SM1206UYC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR343BCT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers