Bivar, Inc. LED Indication - Discrete SM1206URC

Description
Red 640nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206URC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206URC-ND
LED Indication - Discrete SM1206URC-ND
Red 640nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 640nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242246-SM1206URC
Optoelectronics - LED Indication - Discrete 1242246-SM1206URC
Win Source Part Number: 1242246-SM1206URC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242246-SM1206URC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 55mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206URC
Standard LEDs - SMD SM1206URC
Standard LEDs - SMD Ultra Red 660 nm Water Clear

Standard LEDs - SMD Ultra Red 660 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206URC-ND 1242246-SM1206URC SM1206URC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red
Peak Wavelength 655 nm (6550 Å) 640 nm (6400 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details