Orange 625nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Win Source Part Number: 1242236-SM1206UOC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 330mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 630nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Product Status: Obsolete
Standard LEDs - SMD Ultra Orange 620 nm Water Clear
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SM1206UOC-IL-ND | 1242236-SM1206UOC-IL | SM1206UOC-IL |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | ||
| LED Type | Orange | Orange; Orange | |
| Peak Wavelength | 630 nm (6300 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 30 degrees | 30 degrees |