Bivar, Inc. LED Indication - Discrete SM1206UBWC

Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206UBWC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206UBWC-ND
LED Indication - Discrete SM1206UBWC-ND
Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242268-SM1206UBWC
Optoelectronics - LED Indication - Discrete 1242268-SM1206UBWC
Win Source Part Number: 1242268-SM1206UBWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242268-SM1206UBWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 115mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar - 57J3475 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar
57J3475
Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar 57J3475
Surface-Mount/Axial LED Lamp,Blue,Water Clear,LED-8d

Surface-Mount/Axial LED Lamp,Blue,Water Clear,LED-8d

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206UBWC
Standard LEDs - SMD SM1206UBWC
Standard LEDs - SMD Ultra Blue 470 nm Water Clear

Standard LEDs - SMD Ultra Blue 470 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206UBWC-ND 1242268-SM1206UBWC 57J3475 SM1206UBWC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Surface-Mount/axial Led Lamp,blue,water Clear,led-8D Bivar Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details