Bivar, Inc. LED Indication - Discrete SM1206NYC-IL

Description
Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1947-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1947-1-ND
LED Indication - Discrete 492-1947-1-ND
Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1947-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1947-6-ND
LED Indication - Discrete 492-1947-6-ND
Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1947-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1947-2-ND
LED Indication - Discrete 492-1947-2-ND
Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 592nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242301-SM1206NYC-IL
Optoelectronics - LED Indication - Discrete 1242301-SM1206NYC-IL
Win Source Part Number: 1242301-SM1206NYC-IL Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 590nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1947-6,492-1947- 2,492-1947-1 Base Product Number: SM1206

Win Source Part Number: 1242301-SM1206NYC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 590nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1947-6,492-1947-2,492-1947-1
Base Product Number: SM1206

Buy Now Datasheet
LEDs - 1749758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NYC-IL LED

Bivar SM1206NYC-IL LED

Supplier's Site
LEDs - 1749646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bivar SM1206NYC-IL LED

Bivar SM1206NYC-IL LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206NYC-IL
Standard LEDs - SMD SM1206NYC-IL
Standard LEDs - SMD SM LED 1206 Yellow 590nm, W/C

Standard LEDs - SMD SM LED 1206 Yellow 590nm, W/C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1947-1-ND 1242301-SM1206NYC-IL 1749758P 1749646 SM1206NYC-IL
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.2 x 1.6 x 1.4mm
LED Type Yellow Yellow; Yellow Yellow; Clear
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å) 592 nm (5920 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 1000 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
View Details
3 suppliers