Bivar, Inc. LED Indication - Discrete SM1206NBWC-IL

Description
Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1943-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1943-1-ND
LED Indication - Discrete 492-1943-1-ND
Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1943-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1943-6-ND
LED Indication - Discrete 492-1943-6-ND
Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1943-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1943-2-ND
LED Indication - Discrete 492-1943-2-ND
Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206NBWC-IL
Standard LEDs - SMD SM1206NBWC-IL
Standard LEDs - SMD SM LED 1206 Blue 468nm, W/C

Standard LEDs - SMD SM LED 1206 Blue 468nm, W/C

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1943-1-ND SM1206NBWC-IL
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details