Bivar, Inc. LED Indication - Discrete SM1206HC

Description
Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1698-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1698-6-ND
LED Indication - Discrete 492-1698-6-ND
Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1698-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1698-2-ND
LED Indication - Discrete 492-1698-2-ND
Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1698-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1698-1-ND
LED Indication - Discrete 492-1698-1-ND
Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 643nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242313-SM1206HC
Optoelectronics - LED Indication - Discrete 1242313-SM1206HC
Win Source Part Number: 1242313-SM1206HC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 643nm Wavelength - Peak: 660nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: SM1206HC,492-1698-6, 492-1698-1,492-1698- 2 Base Product Number: SM1206

Win Source Part Number: 1242313-SM1206HC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Dominant: 643nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: SM1206HC,492-1698-6,492-1698-1,492-1698-2
Base Product Number: SM1206

Buy Now Datasheet
Led, Red, 15Mcd, 643Nm; Led Color Bivar - 20K3122 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 15Mcd, 643Nm; Led Color Bivar
20K3122
Led, Red, 15Mcd, 643Nm; Led Color Bivar 20K3122
LED, RED, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 15MCD, 643NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:643nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206HC
Standard LEDs - SMD SM1206HC
Standard LEDs - SMD HE Red 635 nm Water Clear

Standard LEDs - SMD HE Red 635 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1698-6-ND 1242313-SM1206HC 20K3122 SM1206HC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 15Mcd, 643Nm; Led Color Bivar Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red Red; Red
Peak Wavelength 655 nm (6550 Å) 643 nm (6430 Å) 643 nm (6430 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 28.5 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details