LED RED CLEAR 1206 SMD
Red 643nm LED Indication - Discrete 2V 1206 (3216 Metric)
LED RED CLEAR 1206 SMD
LED, SMD, 1206, HE Red, 640nm, 45mcd, Wa
Win Source Part Number: 1242247-SM1206HC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 643nm
Wavelength - Peak: 660nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206
Standard LEDs - SMD HE Red 635 nm Water Clear
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-SM1206HC-ILDKR-ND | SM1206HC-IL | 1242247-SM1206HC-IL | SM1206HC-IL |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | |
| LED Package: | 1206 (3216 Metric) | |||
| LED Type | Red | Red | Red; Red | |
| Peak Wavelength | 655 nm (6550 Å) | 643 nm (6430 Å) | ||
| Viewing Angle | 30 degrees | 140 degrees |