Bivar, Inc. Optoelectronics - LED Indication - Discrete SM1206GC

Description
Win Source Part Number: 1242261-SM1206GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206
Request a Quote Datasheet
Description
Win Source Part Number: 1242261-SM1206GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242261-SM1206GC
Optoelectronics - LED Indication - Discrete 1242261-SM1206GC
Win Source Part Number: 1242261-SM1206GC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 565nm Wavelength - Peak: 568nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242261-SM1206GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 565nm
Wavelength - Peak: 568nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
LED Indication - Discrete - 492-SM1206GCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1206GCDKR-ND
LED Indication - Discrete 492-SM1206GCDKR-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM1206GCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1206GCCT-ND
LED Indication - Discrete 492-SM1206GCCT-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 492-SM1206GCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SM1206GCTR-ND
LED Indication - Discrete 492-SM1206GCTR-ND
Green 565nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 565nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206GC
Standard LEDs - SMD SM1206GC
Standard LEDs - SMD Green 568 nm Water Clear

Standard LEDs - SMD Green 568 nm Water Clear

Buy Now Datasheet
Led, Green, 2Mm X 1.6Mm, 15Mcd, 568Nm; Led Color Bivar - 20K3120 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 15Mcd, 568Nm; Led Color Bivar
20K3120
Led, Green, 2Mm X 1.6Mm, 15Mcd, 568Nm; Led Color Bivar 20K3120
LED, GREEN, 2MM X 1.6MM, 15MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 15MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:15mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242261-SM1206GC 492-SM1206GCDKR-ND SM1206GC 20K3120
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Green, 2Mm X 1.6Mm, 15Mcd, 568Nm; Led Color Bivar
LED Type Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 2.1 volts 2.1 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMD-LWG3-NQTHD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers