Bivar, Inc. LED Indication - Discrete SM1206GC-IL

Description
Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1697-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1697-2-ND
LED Indication - Discrete 492-1697-2-ND
Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1697-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1697-1-ND
LED Indication - Discrete 492-1697-1-ND
Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1697-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1697-6-ND
LED Indication - Discrete 492-1697-6-ND
Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206GC-IL
Standard LEDs - SMD SM1206GC-IL
Standard LEDs - SMD Green 568 nm Water Clear

Standard LEDs - SMD Green 568 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1697-2-ND SM1206GC-IL
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Circular high-brightness LED lamp - SLI-580UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details