Bivar, Inc. LED Indication - Discrete SM1206BWC

Description
Blue 466nm LED Indication - Discrete 3.9V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206BWC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206BWC-ND
LED Indication - Discrete SM1206BWC-ND
Blue 466nm LED Indication - Discrete 3.9V 1206 (3216 Metric)

Blue 466nm LED Indication - Discrete 3.9V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242265-SM1206BWC
Optoelectronics - LED Indication - Discrete 1242265-SM1206BWC
Win Source Part Number: 1242265-SM1206BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242265-SM1206BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 9mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206BWC
Standard LEDs - SMD SM1206BWC
Standard LEDs - SMD Super Blue 430 nm Water Clear

Standard LEDs - SMD Super Blue 430 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206BWC-ND 1242265-SM1206BWC SM1206BWC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
PICOLED™-eco Series - SML-P11YT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 586 nm (5860 Å)
View Details
2 suppliers