Bivar, Inc. LED Indication - Discrete SM1206AC-IL

Description
Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SM1206AC-IL-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SM1206AC-IL-ND
LED Indication - Discrete SM1206AC-IL-ND
Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242269-SM1206AC-IL
Optoelectronics - LED Indication - Discrete 1242269-SM1206AC-IL
Win Source Part Number: 1242269-SM1206AC-IL Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 607nm Wavelength - Peak: 610nm Height (Max): 1.40mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SM1206

Win Source Part Number: 1242269-SM1206AC-IL
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 607nm
Wavelength - Peak: 610nm
Height (Max): 1.40mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SM1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1206AC-IL
Standard LEDs - SMD SM1206AC-IL
Standard LEDs - SMD Amber 610 nm Water Clear

Standard LEDs - SMD Amber 610 nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1206AC-IL-ND 1242269-SM1206AC-IL SM1206AC-IL
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber Amber
Peak Wavelength 610 nm (6100 Å) 607 nm (6070 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers