Bivar, Inc. LED Indication - Discrete SM1204UYC

Description
LED, SMD, 1204, Yellow, 593nm, 72mcd, Wa
Request a Quote Datasheet
Description
LED, SMD, 1204, Yellow, 593nm, 72mcd, Wa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, SMD, 1204, Yellow, 593nm, 72mcd, Wa

LED, SMD, 1204, Yellow, 593nm, 72mcd, Wa

Buy Now
LED Indication - Discrete - 492-1244-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1244-1-ND
LED Indication - Discrete 492-1244-1-ND
Yellow 592nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1244-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1244-2-ND
LED Indication - Discrete 492-1244-2-ND
Yellow 592nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
LED Indication - Discrete - 492-1244-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1244-6-ND
LED Indication - Discrete 492-1244-6-ND
Yellow 592nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Yellow 592nm LED Indication - Discrete 2.1V 1204 (3210 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SM1204UYC
Standard LEDs - SMD SM1204UYC
Standard LEDs - SMD Yellow 593nm 72mcd Water Clear

Standard LEDs - SMD Yellow 593nm 72mcd Water Clear

Buy Now Datasheet
Led, Yellow, 72Mcd, 592Nm; Led Color Bivar - 73R4005 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 72Mcd, 592Nm; Led Color Bivar
73R4005
Led, Yellow, 72Mcd, 592Nm; Led Color Bivar 73R4005
LED, YELLOW, 72MCD, 592NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:72mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 72MCD, 592NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:72mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SM1204UYC 492-1244-1-ND SM1204UYC 73R4005
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Yellow, 72Mcd, 592Nm; Led Color Bivar
LED Type Yellow Yellow Yellow; Yellow
LED Package: 1204 (3210 Metric)
Peak Wavelength 593 nm (5930 Å) 592 nm (5920 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 72 milliCandela 72 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2CRK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details